Vishay Precision Group Res Wirewound 1.32K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW0051K320JE733

Description
Res Wirewound 1.32K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 1.32K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.32K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW0051K320JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.32K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW0051K320JE733
Res Wirewound 1.32K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW0051K320JE733
Res Wirewound 1.32K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.32K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 1.32K 5% E73 E3 Vishay - 69P7888 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 1.32K 5% E73 E3 Vishay
69P7888
Cw-5-3 1.32K 5% E73 E3 Vishay 69P7888
CW-5-3 1.32K 5% E73 e3

CW-5-3 1.32K 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0051K320JE733 69P7888
Product Name Res Wirewound 1.32K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-3 1.32K 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2176470-7 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details