Vishay Precision Group Res Wirewound 1.2K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW0051K200JB123

Description
Res Wirewound 1.2K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 1.2K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.2K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0051K200JB123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.2K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0051K200JB123
Res Wirewound 1.2K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW0051K200JB123
Res Wirewound 1.2K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.2K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Res,metal Alloy,1.2Kohms,5+/-% Tol,-30,30Ppm-Tc Vishay - 43C7536 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Alloy,1.2Kohms,5+/-% Tol,-30,30Ppm-Tc Vishay
43C7536
Res,metal Alloy,1.2Kohms,5+/-% Tol,-30,30Ppm-Tc Vishay 43C7536
RES,Metal Alloy,1.2KOhms,5+/-% Tol,-30,30ppm-TC

RES,Metal Alloy,1.2KOhms,5+/-% Tol,-30,30ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0051K200JB123 43C7536
Product Name Res Wirewound 1.2K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Res,metal Alloy,1.2Kohms,5+/-% Tol,-30,30Ppm-Tc Vishay
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 2123599 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers