Vishay Precision Group Wirewound Resistors CW0051K100JB12

Description
CW-5 1.1K 5% B12
Request a Quote Datasheet
Description
CW-5 1.1K 5% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0051K100JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0051K100JB12
Wirewound Resistors 3110-CW0051K100JB12
CW-5 1.1K 5% B12

CW-5 1.1K 5% B12

Supplier's Site Datasheet
Wirewound Resistors 5watts 1.1Kohms 5% - CW0051K100JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 5watts 1.1Kohms 5%
CW0051K100JB12
Wirewound Resistors 5watts 1.1Kohms 5% CW0051K100JB12
Wirewound Resistors 5watts 1.1Kohms 5%

Wirewound Resistors 5watts 1.1Kohms 5%

Supplier's Site
Cw-5 1.1K 5% B12 Vishay - 28M5188 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 1.1K 5% B12 Vishay
28M5188
Cw-5 1.1K 5% B12 Vishay 28M5188
CW-5 1.1K 5% B12

CW-5 1.1K 5% B12

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0051K100JB12 CW0051K100JB12 28M5188
Product Name Wirewound Resistors Wirewound Resistors 5watts 1.1Kohms 5% Cw-5 1.1K 5% B12 Vishay
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R125JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details