Vishay Precision Group Through-Hole 5W Resistor CW0051K000JE73

Description
Wirewound Resistor 1kR 5W 5% Axial Through Hole Product overview: CW0051K000JE73 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW0051K000JE73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wirewound Resistor 1kR 5W 5% Axial Through Hole Product overview: CW0051K000JE73 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW0051K000JE73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 5W Resistor - 53-CW0051K000JE73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 5W Resistor
53-CW0051K000JE73
Through-Hole 5W Resistor 53-CW0051K000JE73
Wirewound Resistor 1kR 5W 5% Axial Through Hole Product overview: CW0051K000JE73 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW0051K000JE73 can be used for catalog matching and distributor lookup.

Wirewound Resistor 1kR 5W 5% Axial Through Hole Product overview: CW0051K000JE73 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW0051K000JE73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors - 3110-CW0051K000JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0051K000JE73
Wirewound Resistors 3110-CW0051K000JE73
CW-5 1K 5% E73 e3

CW-5 1K 5% E73 e3

Supplier's Site Datasheet
RES 1K OHM 5% 6.5W SILICONE WW - CW0051K000JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 5% 6.5W SILICONE WW
CW0051K000JE73
RES 1K OHM 5% 6.5W SILICONE WW CW0051K000JE73
RES 1Kohm 5% 6.5W SILICONE WW

RES 1Kohm 5% 6.5W SILICONE WW

Supplier's Site
Through Hole Resistors - CWD-1.0KRCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWD-1.0KRCT-ND
Through Hole Resistors CWD-1.0KRCT-ND
1 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

1 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - CWD-1.0KRTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWD-1.0KRTR-ND
Through Hole Resistors CWD-1.0KRTR-ND
1 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

1 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistor, 1Kohm, 5W, 5%, Full Reel; Resistance Vishay - 83R8281 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1Kohm, 5W, 5%, Full Reel; Resistance Vishay
83R8281
Wirewound Resistor, 1Kohm, 5W, 5%, Full Reel; Resistance Vishay 83R8281
WIREWOUND RESISTOR, 1KOHM, 5W, 5%, FULL REEL; Resistance:1kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 1KOHM, 5W, 5%, FULL REEL; Resistance:1kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site
Wirewound Resistor, 1Kohm, 5W, ±5%; Resistance Vishay - 48M6366 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1Kohm, 5W, ±5%; Resistance Vishay
48M6366
Wirewound Resistor, 1Kohm, 5W, ±5%; Resistance Vishay 48M6366
WIREWOUND RESISTOR, 1KOHM, 5W, ±5%; Resistance:1kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:7.92mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 1KOHM, 5W, ±5%; Resistance:1kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:7.92mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 53-CW0051K000JE73 3110-CW0051K000JE73 CW0051K000JE73 CWD-1.0KRCT-ND 83R8281 48M6366
Product Name Through-Hole 5W Resistor Wirewound Resistors RES 1K OHM 5% 6.5W SILICONE WW Through Hole Resistors Wirewound Resistor, 1Kohm, 5W, 5%, Full Reel; Resistance Vishay Wirewound Resistor, 1Kohm, 5W, ±5%; Resistance Vishay
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 81 volts
Operating AC Voltage 81 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623708-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 6.80E7 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C162J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details