Vishay Precision Group Res Wirewound 19K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00519K00JE122

Description
Res Wirewound 19K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 19K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 19K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00519K00JE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 19K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00519K00JE122
Res Wirewound 19K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00519K00JE122
Res Wirewound 19K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 19K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 19K 5% E12 E3 Vishay - 69P8633 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 19K 5% E12 E3 Vishay
69P8633
Cw-5-2 19K 5% E12 E3 Vishay 69P8633
CW-5-2 19K 5% e12 E3

CW-5-2 19K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00519K00JE122 69P8633
Product Name Res Wirewound 19K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-2 19K 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details