Vishay Precision Group Wirewound Resistors CW005190R0KE73

Description
CW-5 190 10% E73 e3
Request a Quote Datasheet
Description
CW-5 190 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW005190R0KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005190R0KE73
Wirewound Resistors 3110-CW005190R0KE73
CW-5 190 10% E73 e3

CW-5 190 10% E73 e3

Supplier's Site Datasheet
Res Wirewound 190 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW005190R0KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 190 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW005190R0KE73
Res Wirewound 190 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW005190R0KE73
Res Wirewound 190 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 190 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5 190 10% E73 E3 Vishay - 69P8653 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 190 10% E73 E3 Vishay
69P8653
Cw-5 190 10% E73 E3 Vishay 69P8653
CW-5 190 10% E73 e3

CW-5 190 10% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW005190R0KE73 CW005190R0KE73 69P8653
Product Name Wirewound Resistors Res Wirewound 190 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5 190 10% E73 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 190 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 115000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311253 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R182JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers