Vishay Precision Group Wirewound Resistors CW00518R00JE73

Description
CW-5 18 5% E73 e3
Request a Quote Datasheet
Description
CW-5 18 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00518R00JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00518R00JE73
Wirewound Resistors 3110-CW00518R00JE73
CW-5 18 5% E73 e3

CW-5 18 5% E73 e3

Supplier's Site Datasheet
CW00518R00JE73 - CW00518R00JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW00518R00JE73
CW00518R00JE73
CW00518R00JE73 CW00518R00JE73
CW00518R00JE73

CW00518R00JE73

Supplier's Site
Through Hole Resistors - CW00518R00JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW00518R00JE73-ND
Through Hole Resistors CW00518R00JE73-ND
18 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

18 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistor, 18 Ohm, 5W, 5%; Resistance Vishay - 65K3505 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 18 Ohm, 5W, 5%; Resistance Vishay
65K3505
Wirewound Resistor, 18 Ohm, 5W, 5%; Resistance Vishay 65K3505
WIREWOUND RESISTOR, 18 OHM, 5W, 5%; Resistance:18ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:High Power RoHS Compliant: Yes

WIREWOUND RESISTOR, 18 OHM, 5W, 5%; Resistance:18ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW00518R00JE73 CW00518R00JE73 CW00518R00JE73-ND 65K3505
Product Name Wirewound Resistors CW00518R00JE73 Through Hole Resistors Wirewound Resistor, 18 Ohm, 5W, 5%; Resistance Vishay
Category / Application Industrial General Use Power Applications
Standards and Certifications RoHS RoHS
Resistance Range 18 ohms 18 ohms 18 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details