Vishay Precision Group Res Wirewound 18K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00518K00JE123

Description
Res Wirewound 18K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 18K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 18K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00518K00JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 18K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00518K00JE123
Res Wirewound 18K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00518K00JE123
Res Wirewound 18K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 18K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 18K 5% E12 E3 Vishay - 69P8588 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 18K 5% E12 E3 Vishay
69P8588
Cw-5-3 18K 5% E12 E3 Vishay 69P8588
CW-5-3 18K 5% e12 E3

CW-5-3 18K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00518K00JE123 69P8588
Product Name Res Wirewound 18K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-3 18K 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1617595 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers