Vishay Precision Group Res Wirewound 182 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW005182R0JE732

Description
Res Wirewound 182 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 182 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 182 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW005182R0JE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 182 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW005182R0JE732
Res Wirewound 182 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW005182R0JE732
Res Wirewound 182 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 182 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 182 5% E73 E3 Vishay - 69P8624 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 182 5% E73 E3 Vishay
69P8624
Cw-5-2 182 5% E73 E3 Vishay 69P8624
CW-5-2 182 5% E73 e3

CW-5-2 182 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005182R0JE732 69P8624
Product Name Res Wirewound 182 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-2 182 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details