Vishay Precision Group Res Wirewound 180 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW005180R0KE733

Description
Res Wirewound 180 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 180 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 180 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW005180R0KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 180 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW005180R0KE733
Res Wirewound 180 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW005180R0KE733
Res Wirewound 180 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 180 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 180 10% E73 E3 Vishay - 69P8619 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 180 10% E73 E3 Vishay
69P8619
Cw-5-3 180 10% E73 E3 Vishay 69P8619
CW-5-3 180 10% E73 e3

CW-5-3 180 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005180R0KE733 69P8619
Product Name Res Wirewound 180 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-3 180 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details