RES 180 OHM 6.5W 5% AXIAL Product overview: CW005180R0JE73HE from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180 OHM, 6.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 180 OHM, 6.5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW005180R0JE73HE can be used for catalog matching and distributor lookup.
180 Ohms ±5% 6.5W Through Hole Resistor Axial Wirewound
180 Ohms ±5% 6.5W Through Hole Resistor Axial Wirewound
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 53-CW005180R0JE73HE | 541-CW005180R0JE73HETR-ND |
| Product Name | 180 OHM 6.5W Resistor | Through Hole Resistors |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | Axial | Axial Leads; Axial |
| Resistance Range | 180 ohms | 180 ohms |
| Operating Temperature | -65 to 250 C (-85 to 482 F) | -65 to 350 C (-85 to 662 F) |
| Standards and Certifications | RoHS |