Vishay Intertechnology, Inc. Res Wirewound 17.4K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00517K40JE732

Description
Res Wirewound 17.4K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 17.4K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 17.4K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW00517K40JE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 17.4K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW00517K40JE732
Res Wirewound 17.4K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00517K40JE732
Res Wirewound 17.4K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 17.4K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CW00517K40JE732
Product Name Res Wirewound 17.4K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Bruel and Kjaer UK Ltd.
Hottinger Bruel and Kjaer UK Ltd.
Specs
Resistance Range 60 ohms
View Details