Res Wirewound 16K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Wirewound Resistors - Through Hole 5watts 16Kohms 5% Product overview: CW00516K00JR55 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW00516K00JR55 can be used for catalog matching and distributor lookup.
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CW00516K00JR55 | 541-CW00516K00JR55TR-ND | 53-CW00516K00JR55 |
| Product Name | Res Wirewound 16K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R | Through Hole Resistors | Through-Hole Resistor |
| Technology / Construction | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Temperature Coefficient | 30 ±ppm/°C | 30 ±ppm/°C | 30 ±ppm/°C |
| Power Rating | 5 watts | 6.5 watts |