Vishay Precision Group CW00516K00JE73 CW00516K00JE73

Description
CW00516K00JE73
Request a Quote Datasheet
Description
CW00516K00JE73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CW00516K00JE73 - CW00516K00JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW00516K00JE73
CW00516K00JE73
CW00516K00JE73 CW00516K00JE73
CW00516K00JE73

CW00516K00JE73

Supplier's Site
Wirewound Resistors - 3110-CW00516K00JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00516K00JE73
Wirewound Resistors 3110-CW00516K00JE73
CW-5 16K 5% E73 e3

CW-5 16K 5% E73 e3

Supplier's Site Datasheet
Power Resistor; Resistance Vishay - 65K3501 - Newark, An Avnet Company
Chicago, IL, United States
Power Resistor; Resistance Vishay
65K3501
Power Resistor; Resistance Vishay 65K3501
POWER RESISTOR; Resistance:16kohm; Resistance Tolerance:± 5%; Power Rating:5W; Temperature Coefficient:± 30ppm/°C; Resistor Element Material:Ceramic; Body Material:Ceramic; Filter Terminals:Axial Leaded; Leaded Process Compatible:YesRoHS Compliant: Yes

POWER RESISTOR; Resistance:16kohm; Resistance Tolerance:± 5%; Power Rating:5W; Temperature Coefficient:± 30ppm/°C; Resistor Element Material:Ceramic; Body Material:Ceramic; Filter Terminals:Axial Leaded; Leaded Process Compatible:YesRoHS Compliant: Yes

Supplier's Site
Wirewound Resistor, 16Kohm, 5W, 5%; Resistance Vishay - 65K3500 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 16Kohm, 5W, 5%; Resistance Vishay
65K3500
Wirewound Resistor, 16Kohm, 5W, 5%; Resistance Vishay 65K3500
WIREWOUND RESISTOR, 16KOHM, 5W, 5%; Resistance:16kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:High PowerRoHS Compliant: Yes

WIREWOUND RESISTOR, 16KOHM, 5W, 5%; Resistance:16kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:High PowerRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW00516K00JE73 3110-CW00516K00JE73 65K3501 65K3500
Product Name CW00516K00JE73 Wirewound Resistors Power Resistor; Resistance Vishay Wirewound Resistor, 16Kohm, 5W, 5%; Resistance Vishay
Category / Application Industrial Power Applications
Standards and Certifications RoHS
Resistance Range 16000 ohms 16000 ohms 16000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1-1625963-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
3 suppliers