Vishay Precision Group Res Wirewound 169 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005169R0JE12

Description
Res Wirewound 169 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 169 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 169 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW005169R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 169 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW005169R0JE12
Res Wirewound 169 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005169R0JE12
Res Wirewound 169 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 169 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW005169R0JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005169R0JE12
Wirewound Resistors 3110-CW005169R0JE12
CW-5 169 5% E12 e3

CW-5 169 5% E12 e3

Supplier's Site Datasheet
Cw-5 169 5% E12 E3 Vishay - 69P8562 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 169 5% E12 E3 Vishay
69P8562
Cw-5 169 5% E12 E3 Vishay 69P8562
CW-5 169 5% e12 E3

CW-5 169 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW005169R0JE12 3110-CW005169R0JE12 69P8562
Product Name Res Wirewound 169 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-5 169 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2123551 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details