Vishay Precision Group Res Wirewound 165 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW005165R0KE73

Description
Res Wirewound 165 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 165 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 165 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW005165R0KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 165 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW005165R0KE73
Res Wirewound 165 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW005165R0KE73
Res Wirewound 165 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 165 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW005165R0KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005165R0KE73
Wirewound Resistors 3110-CW005165R0KE73
CW-5 165 10% E73 e3

CW-5 165 10% E73 e3

Supplier's Site Datasheet
Cw-5 165 10% E73 E3 Vishay - 69P8559 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 165 10% E73 E3 Vishay
69P8559
Cw-5 165 10% E73 E3 Vishay 69P8559
CW-5 165 10% E73 e3

CW-5 165 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW005165R0KE73 3110-CW005165R0KE73 69P8559
Product Name Res Wirewound 165 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-5 165 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details