Vishay Precision Group Res Wirewound 165 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW005165R0JE732

Description
Res Wirewound 165 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 165 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 165 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW005165R0JE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 165 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW005165R0JE732
Res Wirewound 165 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW005165R0JE732
Res Wirewound 165 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 165 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 165 5% E73 E3 Vishay - 69P8554 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 165 5% E73 E3 Vishay
69P8554
Cw-5-2 165 5% E73 E3 Vishay 69P8554
CW-5-2 165 5% E73 e3

CW-5-2 165 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005165R0JE732 69P8554
Product Name Res Wirewound 165 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-2 165 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2123456 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers