Vishay Precision Group Wirewound Resistors CW00515R60JE73

Description
CW-5 15.6 5% E73 e3
Request a Quote Datasheet
Description
CW-5 15.6 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00515R60JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00515R60JE73
Wirewound Resistors 3110-CW00515R60JE73
CW-5 15.6 5% E73 e3

CW-5 15.6 5% E73 e3

Supplier's Site Datasheet
Res Wirewound 15.6 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW00515R60JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 15.6 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW00515R60JE73
Res Wirewound 15.6 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00515R60JE73
Res Wirewound 15.6 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 15.6 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5 15.6 5% E73 E3 Vishay - 69P8470 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 15.6 5% E73 E3 Vishay
69P8470
Cw-5 15.6 5% E73 E3 Vishay 69P8470
CW-5 15.6 5% E73 e3

CW-5 15.6 5% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW00515R60JE73 CW00515R60JE73 69P8470
Product Name Wirewound Resistors Res Wirewound 15.6 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5 15.6 5% E73 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 15.6 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1278368 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details