CW-5 15 5% E73 e3
15 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 15ohm 5% 6.5W SILICONE WW
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-CW00515R00JE73 | CW00515R00JE73-ND | CW00515R00JE73 |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 15 OHM 5% 6.5W SILICONE WW |
| Category / Application | Industrial | General Use | |
| Standards and Certifications | RoHS | ||
| Resistance Range | 15 ohms | 15 ohms | 15 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Configuration | Single Resistor |