Vishay Precision Group Res Wirewound 14.1 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00514R10JE73

Description
Res Wirewound 14.1 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 14.1 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 14.1 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW00514R10JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 14.1 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW00514R10JE73
Res Wirewound 14.1 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00514R10JE73
Res Wirewound 14.1 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 14.1 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW00514R10JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00514R10JE73
Wirewound Resistors 3110-CW00514R10JE73
CW-5 14.1 5% E73 e3

CW-5 14.1 5% E73 e3

Supplier's Site Datasheet
Cw-5 14.1 5% E73 E3 Vishay - 69P8398 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 14.1 5% E73 E3 Vishay
69P8398
Cw-5 14.1 5% E73 E3 Vishay 69P8398
CW-5 14.1 5% E73 e3

CW-5 14.1 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW00514R10JE73 3110-CW00514R10JE73 69P8398
Product Name Res Wirewound 14.1 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-5 14.1 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R361JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details