Vishay Precision Group Res Wirewound 14.1 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00514R10JE122

Description
Res Wirewound 14.1 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 14.1 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 14.1 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00514R10JE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 14.1 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00514R10JE122
Res Wirewound 14.1 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00514R10JE122
Res Wirewound 14.1 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 14.1 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 14.1 5% E12 E3 Vishay - 69P8396 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 14.1 5% E12 E3 Vishay
69P8396
Cw-5-2 14.1 5% E12 E3 Vishay 69P8396
CW-5-2 14.1 5% e12 E3

CW-5-2 14.1 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00514R10JE122 69P8396
Product Name Res Wirewound 14.1 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-2 14.1 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 0.0500 ohms
View Details
2 suppliers