Vishay Precision Group Res Wirewound 147 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005147R0JE123

Description
Res Wirewound 147 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 147 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 147 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW005147R0JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 147 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW005147R0JE123
Res Wirewound 147 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005147R0JE123
Res Wirewound 147 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 147 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 147 5% E12 E3 Vishay - 69P8433 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 147 5% E12 E3 Vishay
69P8433
Cw-5-3 147 5% E12 E3 Vishay 69P8433
CW-5-3 147 5% e12 E3

CW-5-3 147 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005147R0JE123 69P8433
Product Name Res Wirewound 147 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-3 147 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2123595 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers