Vishay Precision Group Res Wirewound 13.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00513K50JE732

Description
Res Wirewound 13.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 13.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 13.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW00513K50JE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 13.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW00513K50JE732
Res Wirewound 13.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00513K50JE732
Res Wirewound 13.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 13.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 13.5K 5% E73 E3 Vishay - 69P8340 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 13.5K 5% E73 E3 Vishay
69P8340
Cw-5-2 13.5K 5% E73 E3 Vishay 69P8340
CW-5-2 13.5K 5% E73 e3

CW-5-2 13.5K 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00513K50JE732 69P8340
Product Name Res Wirewound 13.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-2 13.5K 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1722211 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers