Vishay Precision Group Wirewound Resistors CW005133R0KE12

Description
CW-5 133 10% E12 e3
Request a Quote Datasheet
Description
CW-5 133 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW005133R0KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005133R0KE12
Wirewound Resistors 3110-CW005133R0KE12
CW-5 133 10% E12 e3

CW-5 133 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 133 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW005133R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 133 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW005133R0KE12
Res Wirewound 133 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005133R0KE12
Res Wirewound 133 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 133 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5 133 10% E12 E3 Vishay - 69P8377 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 133 10% E12 E3 Vishay
69P8377
Cw-5 133 10% E12 E3 Vishay 69P8377
CW-5 133 10% e12 E3

CW-5 133 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW005133R0KE12 CW005133R0KE12 69P8377
Product Name Wirewound Resistors Res Wirewound 133 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5 133 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 133 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 6661626 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R5R1JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers