Vishay Precision Group Res Wirewound 130 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW005130R0JE122

Description
Res Wirewound 130 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 130 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 130 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW005130R0JE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 130 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW005130R0JE122
Res Wirewound 130 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW005130R0JE122
Res Wirewound 130 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 130 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 130 5% E12 E3 Vishay - 69P8360 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 130 5% E12 E3 Vishay
69P8360
Cw-5-2 130 5% E12 E3 Vishay 69P8360
CW-5-2 130 5% e12 E3

CW-5-2 130 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005130R0JE122 69P8360
Product Name Res Wirewound 130 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-2 130 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1260403 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details