Vishay Precision Group Through Hole Resistors CW00512R00JE12HE

Description
12 Ohms ±5% 6.5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
12 Ohms ±5% 6.5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-2762-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-2762-ND
Through Hole Resistors 541-2762-ND
12 Ohms ±5% 6.5W Through Hole Resistor Axial Wirewound

12 Ohms ±5% 6.5W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Resistor, Wirewound, 12R, 5%, Axial; Resistance Vishay - 73Y7168 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 12R, 5%, Axial; Resistance Vishay
73Y7168
Resistor, Wirewound, 12R, 5%, Axial; Resistance Vishay 73Y7168
RESISTOR, WIREWOUND, 12R, 5%, AXIAL; Resistance:12ohm; Product Range:CW Series; Power Rating:6.5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

RESISTOR, WIREWOUND, 12R, 5%, AXIAL; Resistance:12ohm; Product Range:CW Series; Power Rating:6.5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-2762-ND 73Y7168
Product Name Through Hole Resistors Resistor, Wirewound, 12R, 5%, Axial; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 12 ohms 12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details