Vishay Precision Group Res Wirewound 12.7K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00512K70JE123

Description
Res Wirewound 12.7K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 12.7K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 12.7K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00512K70JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 12.7K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00512K70JE123
Res Wirewound 12.7K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00512K70JE123
Res Wirewound 12.7K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 12.7K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 12.7K 5% E12 E3 Vishay - 69P8255 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 12.7K 5% E12 E3 Vishay
69P8255
Cw-5-3 12.7K 5% E12 E3 Vishay 69P8255
CW-5-3 12.7K 5% e12 E3

CW-5-3 12.7K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00512K70JE123 69P8255
Product Name Res Wirewound 12.7K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-3 12.7K 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1468330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details