Vishay Precision Group Wirewound Resistors CW00512K00JE73

Description
CW-5 12K 5% E73 e3
Request a Quote Datasheet
Description
CW-5 12K 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00512K00JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00512K00JE73
Wirewound Resistors 3110-CW00512K00JE73
CW-5 12K 5% E73 e3

CW-5 12K 5% E73 e3

Supplier's Site Datasheet
CW00512K00JE73 - CW00512K00JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW00512K00JE73
CW00512K00JE73
CW00512K00JE73 CW00512K00JE73
CW00512K00JE73

CW00512K00JE73

Supplier's Site
Wirewound Resistor, 12Kohm, 5W, 5%; Resistance Vishay - 65K3494 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 12Kohm, 5W, 5%; Resistance Vishay
65K3494
Wirewound Resistor, 12Kohm, 5W, 5%; Resistance Vishay 65K3494
WIREWOUND RESISTOR, 12KOHM, 5W, 5%; Resistance:12kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:High PowerRoHS Compliant: Yes

WIREWOUND RESISTOR, 12KOHM, 5W, 5%; Resistance:12kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:High PowerRoHS Compliant: Yes

Supplier's Site
Wirewound Resistor, 12Kohm, 5W, 5%, Full Reel; Resistance Vishay - 65K3495 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 12Kohm, 5W, 5%, Full Reel; Resistance Vishay
65K3495
Wirewound Resistor, 12Kohm, 5W, 5%, Full Reel; Resistance Vishay 65K3495
WIREWOUND RESISTOR, 12KOHM, 5W, 5%, FULL REEL; Resistance:12kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic RoHS Compliant: Yes

WIREWOUND RESISTOR, 12KOHM, 5W, 5%, FULL REEL; Resistance:12kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW00512K00JE73 CW00512K00JE73 65K3494 65K3495
Product Name Wirewound Resistors CW00512K00JE73 Wirewound Resistor, 12Kohm, 5W, 5%; Resistance Vishay Wirewound Resistor, 12Kohm, 5W, 5%, Full Reel; Resistance Vishay
Category / Application Industrial
Standards and Certifications RoHS RoHS
Resistance Range 12000 ohms 12000 ohms 12000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details