Vishay Precision Group Res Wirewound 121 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW005121R0JE122

Description
Res Wirewound 121 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 121 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 121 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW005121R0JE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 121 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW005121R0JE122
Res Wirewound 121 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW005121R0JE122
Res Wirewound 121 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 121 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 121 5% E12 E3 Vishay - 69P8291 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 121 5% E12 E3 Vishay
69P8291
Cw-5-2 121 5% E12 E3 Vishay 69P8291
CW-5-2 121 5% e12 E3

CW-5-2 121 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005121R0JE122 69P8291
Product Name Res Wirewound 121 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-2 121 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers