Vishay Precision Group Res Wirewound 120 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW005120R0JE732

Description
Res Wirewound 120 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 120 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 120 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW005120R0JE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 120 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW005120R0JE732
Res Wirewound 120 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW005120R0JE732
Res Wirewound 120 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 120 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 120 5% E73 E3 Vishay - 69P8282 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 120 5% E73 E3 Vishay
69P8282
Cw-5-2 120 5% E73 E3 Vishay 69P8282
CW-5-2 120 5% E73 e3

CW-5-2 120 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005120R0JE732 69P8282
Product Name Res Wirewound 120 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-2 120 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722232 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details