120 Ohm 6.5W 5% Axial Through-Hole Resistor Product overview: CW005120R0JE73 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 Ohm, 6.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 Ohm, 6.5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW005120R0JE73 can be used for catalog matching and distributor lookup.
CW-5 120 5% E73 e3
Wirewound Resistors 5watts 120ohms 5%
120 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound
120 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound
| ERSAELECTRONICS PTE. LTD. | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | 53-CW005120R0JE73 | 3110-CW005120R0JE73 | CW005120R0JE73 | CWD-120RCT-ND |
| Product Name | 120 Ohm 6.5W Resistor | Wirewound Resistors | Wirewound Resistors 5watts 120ohms 5% | Through Hole Resistors |
| Resistance Range | 120 ohms | 120 ohms | 120 ohms | 120 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Operating DC Voltage | 28 volts | |||
| Operating AC Voltage | 28 volts | |||
| Standards and Certifications | RoHS | RoHS |