Wirewound Resistors - Through Hole 5watts 120ohms 5% Product overview: CW005120R0JE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW005120R0JE12 can be used for catalog matching and distributor lookup.
CW-5 120 5% E12 e3
Power ResistorSeries:CW; Resistance:120ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin...
CW-5 120 5% E12 E3
WIREWOUND RESISTOR, 120 OHM, 5W, 5%; Resistance:120ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound
| ERSAELECTRONICS PTE. LTD. | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-CW005120R0JE12 | 3110-CW005120R0JE12 | CW005120R0JE12 | 541-CW005120R0JE12-ND | 70201381 | 41K8913 |
| Product Name | Through-Hole Resistor | Wirewound Resistors | Power ResistorSeries:CW; Resistance:120ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin... | Through Hole Resistors | Resistor;Wirewound;Res 120 Ohms;Pwr-Rtg5 W;Tol 5%;Axial;Bulk | Wirewound Resistor, 120 Ohm, 5W, 5%; Resistance Vishay |
| Technology / Construction | Wirewound | Wirewound | Wirewound | Wirewound | ||
| Resistance Range | 120 ohms | 120 ohms | 120 ohms | 120 ohms | 120 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Temperature Coefficient | 30 ±ppm/°C | 30 ±ppm/°C | ||||
| Operating DC Voltage | 24 volts |