Vishay Precision Group Res Wirewound 11 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00511R00KE123

Description
Res Wirewound 11 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 11 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 11 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00511R00KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 11 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00511R00KE123
Res Wirewound 11 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00511R00KE123
Res Wirewound 11 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 11 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 11 10% E12 E3 Vishay - 69P8190 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 11 10% E12 E3 Vishay
69P8190
Cw-5-3 11 10% E12 E3 Vishay 69P8190
CW-5-3 11 10% e12 E3

CW-5-3 11 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00511R00KE123 69P8190
Product Name Res Wirewound 11 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-3 11 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1623779-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details