Vishay Precision Group Wirewound Resistors CW00511K00JE73

Description
CW-5 11K 5% E73 e3
Request a Quote Datasheet
Description
CW-5 11K 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00511K00JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00511K00JE73
Wirewound Resistors 3110-CW00511K00JE73
CW-5 11K 5% E73 e3

CW-5 11K 5% E73 e3

Supplier's Site Datasheet
CW00511K00JE73 - CW00511K00JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW00511K00JE73
CW00511K00JE73
CW00511K00JE73 CW00511K00JE73
CW00511K00JE73

CW00511K00JE73

Supplier's Site
Power Resistor, Full Reel; Resistance Vishay - 65K3493 - Newark, An Avnet Company
Chicago, IL, United States
Power Resistor, Full Reel; Resistance Vishay
65K3493
Power Resistor, Full Reel; Resistance Vishay 65K3493
POWER RESISTOR, FULL REEL; Resistance:11kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:High Power RoHS Compliant: Yes

POWER RESISTOR, FULL REEL; Resistance:11kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site
Wirewound Resistor, 11Kohm, 5W, 5%; Resistance Vishay - 65K3492 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 11Kohm, 5W, 5%; Resistance Vishay
65K3492
Wirewound Resistor, 11Kohm, 5W, 5%; Resistance Vishay 65K3492
WIREWOUND RESISTOR, 11KOHM, 5W, 5%; Resistance:11kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:High PowerRoHS Compliant: Yes

WIREWOUND RESISTOR, 11KOHM, 5W, 5%; Resistance:11kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:High PowerRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW00511K00JE73 CW00511K00JE73 65K3493 65K3492
Product Name Wirewound Resistors CW00511K00JE73 Power Resistor, Full Reel; Resistance Vishay Wirewound Resistor, 11Kohm, 5W, 5%; Resistance Vishay
Category / Application Industrial Power Applications
Standards and Certifications RoHS RoHS
Resistance Range 11000 ohms 11000 ohms 11000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1468291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details