Vishay Precision Group Res Wirewound 117 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW005117R0KE732

Description
Res Wirewound 117 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 117 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 117 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW005117R0KE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 117 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW005117R0KE732
Res Wirewound 117 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW005117R0KE732
Res Wirewound 117 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 117 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 117 10% E73 E3 Vishay - 69P8216 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 117 10% E73 E3 Vishay
69P8216
Cw-5-2 117 10% E73 E3 Vishay 69P8216
CW-5-2 117 10% E73 e3

CW-5-2 117 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005117R0KE732 69P8216
Product Name Res Wirewound 117 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-2 117 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R1R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details