Vishay Precision Group Res Wirewound 110 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW005110R0JE73

Description
Res Wirewound 110 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 110 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 110 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW005110R0JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 110 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW005110R0JE73
Res Wirewound 110 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW005110R0JE73
Res Wirewound 110 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 110 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW005110R0JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005110R0JE73
Wirewound Resistors 3110-CW005110R0JE73
CW-5 110 5% E73 e3

CW-5 110 5% E73 e3

Supplier's Site Datasheet
Cw-5 110 5% E73 E3 Vishay - 69P8197 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 110 5% E73 E3 Vishay
69P8197
Cw-5 110 5% E73 E3 Vishay 69P8197
CW-5 110 5% E73 e3

CW-5 110 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW005110R0JE73 3110-CW005110R0JE73 69P8197
Product Name Res Wirewound 110 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-5 110 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 2123605 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details
Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers