The CW005 series is a wirewound resistor designed for commercial power applications with a silicone coating, featuring axial leads and a maximum operating temperature of +250 °C for characteristic U or +350 °C for characteristic V. It offers a resistance range from 0.1 Ω to 58.5 kΩ with ±5% or ±10% tolerance, a power rating of 5.0 W at +25 °C (characteristic U) or 6.5 W (characteristic V), and a temperature coefficient of ±30 ppm/°C for 10 Ω and above. The resistor has a dielectric withstanding voltage of 1000 V AC, terminal strength of 10 lb minimum, and is constructed with a ceramic core, copper-nickel or nickel-chrome alloy element, stainless steel end caps, and tinned Copperweld® terminals. Dimensions include a maximum length of 1.0 inch (25.40 mm) and a diameter of 0.312 inch (7.92 mm).
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-CW00510R20JB12 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |