CW-5 10 10% E12 e3
Res Wirewound 10 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-CW00510R00KE12 | CW00510R00KE12 | 69P8161 |
| Product Name | Wirewound Resistors | Res Wirewound 10 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk | Cw-5 10 10% E12 E3 Vishay |
| Category / Application | Industrial | ||
| Standards and Certifications | RoHS | ||
| Resistance Range | 10 ohms | ||
| Tolerance | 10 +/- % | 10 +/- % | |
| Technology / Construction | Wirewound |