Vishay Precision Group Res Wirewound 10 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00510R00JE123

Description
Res Wirewound 10 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 10 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 10 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00510R00JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 10 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00510R00JE123
Res Wirewound 10 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00510R00JE123
Res Wirewound 10 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 10 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 10 5% E12 E3 Vishay - 69P8157 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 10 5% E12 E3 Vishay
69P8157
Cw-5-3 10 5% E12 E3 Vishay 69P8157
CW-5-3 10 5% e12 E3

CW-5-3 10 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00510R00JE123 69P8157
Product Name Res Wirewound 10 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-3 10 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R100JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers