Res Wirewound 10K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole
Wirewound Resistors - Through Hole 5watts 10Kohms 5% Product overview: CW00510K00JB12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW00510K00JB12 can be used for catalog matching and distributor lookup.
RESISTOR, WIREWOUND, 10KOHM, 5W, 5%; Resistance:10kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:7.92mmRoHS Compliant: No
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-CW00510K00JB12 | CW00510K00JB12 | 53-CW00510K00JB12 | 541-CW00510K00JB12-ND | 03F5184 |
| Product Name | Wirewound Resistors | Res Wirewound 10K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole | Through-Hole Resistor | Through Hole Resistors | Resistor, Wirewound, 10Kohm, 5W, 5%; Resistance Vishay |
| Category / Application | Industrial | General Use | |||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Technology / Construction | Wirewound | Wirewound | Wirewound | Ceramic Composition; Wirewound | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | Axial Leaded |