Vishay Precision Group Wirewound Resistors CW002R8000KE12

Description
CW-2 .8 10% E12 e3
Request a Quote Datasheet
Description
CW-2 .8 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW002R8000KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW002R8000KE12
Wirewound Resistors 3110-CW002R8000KE12
CW-2 .8 10% E12 e3

CW-2 .8 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 800m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk - CW002R8000KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 800m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
CW002R8000KE12
Res Wirewound 800m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk CW002R8000KE12
Res Wirewound 800m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 800m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2 .8 10% E12 E3 Vishay - 69P6338 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 .8 10% E12 E3 Vishay
69P6338
Cw-2 .8 10% E12 E3 Vishay 69P6338
CW-2 .8 10% e12 E3

CW-2 .8 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW002R8000KE12 CW002R8000KE12 69P6338
Product Name Wirewound Resistors Res Wirewound 800m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-2 .8 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 0.8000 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311252 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers