CW-2 .51 5% E70 e3
Res Wirewound 510m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Wirewound Resistors | Resistors |
| Product Number | 3110-CW002R5100JE70 | CW002R5100JE70 |
| Product Name | Wirewound Resistors | Res Wirewound 510m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R |
| Category / Application | Industrial | |
| Standards and Certifications | RoHS | |
| Resistance Range | 0.5100 ohms | |
| Tolerance | 5 +/- % | 5 +/- % |