Vishay Precision Group Res Wirewound 500m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW002R5000KE70

Description
Res Wirewound 500m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 500m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 500m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R - CW002R5000KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 500m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R
CW002R5000KE70
Res Wirewound 500m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW002R5000KE70
Res Wirewound 500m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 500m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW002R5000KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW002R5000KE70
Wirewound Resistors 3110-CW002R5000KE70
CW-2 .5 10% E70 e3

CW-2 .5 10% E70 e3

Supplier's Site Datasheet
Cw-2 .5 10% E70 E3 Vishay - 69P6299 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 .5 10% E70 E3 Vishay
69P6299
Cw-2 .5 10% E70 E3 Vishay 69P6299
CW-2 .5 10% E70 e3

CW-2 .5 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW002R5000KE70 3110-CW002R5000KE70 69P6299
Product Name Res Wirewound 500m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2 .5 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 90 ±ppm/°C
Power Rating 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123524 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details