Vishay Precision Group Res Wirewound 220m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW002R2200KE70

Description
Res Wirewound 220m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 220m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 220m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R - CW002R2200KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 220m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R
CW002R2200KE70
Res Wirewound 220m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW002R2200KE70
Res Wirewound 220m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 220m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW002R2200KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW002R2200KE70
Wirewound Resistors 3110-CW002R2200KE70
CW-2 .22 10% E70 e3

CW-2 .22 10% E70 e3

Supplier's Site Datasheet
Cw-2 .22 10% E70 E3 Vishay - 69P6235 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 .22 10% E70 E3 Vishay
69P6235
Cw-2 .22 10% E70 E3 Vishay 69P6235
CW-2 .22 10% E70 e3

CW-2 .22 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW002R2200KE70 3110-CW002R2200KE70 69P6235
Product Name Res Wirewound 220m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2 .22 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 90 ±ppm/°C
Power Rating 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details