Vishay Precision Group Res Wirewound 200m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk CW002R2000JE12

Description
Res Wirewound 200m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 200m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 200m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk - CW002R2000JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 200m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
CW002R2000JE12
Res Wirewound 200m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk CW002R2000JE12
Res Wirewound 200m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 200m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW002R2000JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW002R2000JE12
Wirewound Resistors 3110-CW002R2000JE12
CW-2 .2 5% E12 e3

CW-2 .2 5% E12 e3

Supplier's Site Datasheet
Cw-2 .2 5% E12 E3 Vishay - 69P6228 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 .2 5% E12 E3 Vishay
69P6228
Cw-2 .2 5% E12 E3 Vishay 69P6228
CW-2 .2 5% e12 E3

CW-2 .2 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW002R2000JE12 3110-CW002R2000JE12 69P6228
Product Name Res Wirewound 200m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2 .2 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 90 ±ppm/°C
Power Rating 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1249316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers