Vishay Precision Group Wirewound Resistors CW0029R090KE70

Description
CW-2 9.09 10% E70 e3
Request a Quote Datasheet
Description
CW-2 9.09 10% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0029R090KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0029R090KE70
Wirewound Resistors 3110-CW0029R090KE70
CW-2 9.09 10% E70 e3

CW-2 9.09 10% E70 e3

Supplier's Site Datasheet
Res Wirewound 9.09 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R - CW0029R090KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 9.09 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R
CW0029R090KE70
Res Wirewound 9.09 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R CW0029R090KE70
Res Wirewound 9.09 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 9.09 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2 9.09 10% E70 E3 Vishay - 69P7342 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 9.09 10% E70 E3 Vishay
69P7342
Cw-2 9.09 10% E70 E3 Vishay 69P7342
CW-2 9.09 10% E70 e3

CW-2 9.09 10% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0029R090KE70 CW0029R090KE70 69P7342
Product Name Wirewound Resistors Res Wirewound 9.09 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R Cw-2 9.09 10% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 9.09 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details