Vishay Precision Group Wirewound Resistors CW0029R090JE70

Description
CW-2 9.09 5% E70 e3
Request a Quote Datasheet
Description
CW-2 9.09 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0029R090JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0029R090JE70
Wirewound Resistors 3110-CW0029R090JE70
CW-2 9.09 5% E70 e3

CW-2 9.09 5% E70 e3

Supplier's Site Datasheet
Res Wirewound 9.09 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R - CW0029R090JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 9.09 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R
CW0029R090JE70
Res Wirewound 9.09 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R CW0029R090JE70
Res Wirewound 9.09 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 9.09 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2 9.09 5% E70 E3 Vishay - 69P7340 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 9.09 5% E70 E3 Vishay
69P7340
Cw-2 9.09 5% E70 E3 Vishay 69P7340
CW-2 9.09 5% E70 e3

CW-2 9.09 5% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0029R090JE70 CW0029R090JE70 69P7340
Product Name Wirewound Resistors Res Wirewound 9.09 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R Cw-2 9.09 5% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 9.09 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1580281 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details