Vishay Precision Group Wirewound Resistors CW0029R090JE12

Description
CW-2 9.09 5% E12 e3
Request a Quote Datasheet
Description
CW-2 9.09 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0029R090JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0029R090JE12
Wirewound Resistors 3110-CW0029R090JE12
CW-2 9.09 5% E12 e3

CW-2 9.09 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 9.09 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0029R090JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 9.09 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0029R090JE12
Res Wirewound 9.09 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk CW0029R090JE12
Res Wirewound 9.09 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 9.09 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2 9.09 5% E12 E3 Vishay - 69P7339 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 9.09 5% E12 E3 Vishay
69P7339
Cw-2 9.09 5% E12 E3 Vishay 69P7339
CW-2 9.09 5% e12 E3

CW-2 9.09 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0029R090JE12 CW0029R090JE12 69P7339
Product Name Wirewound Resistors Res Wirewound 9.09 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-2 9.09 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 9.09 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - C3A13RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details