Vishay Precision Group Res Wirewound 9 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk CW0029R000KE12

Description
Res Wirewound 9 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 9 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 9 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0029R000KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 9 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0029R000KE12
Res Wirewound 9 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk CW0029R000KE12
Res Wirewound 9 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 9 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW0029R000KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0029R000KE12
Wirewound Resistors 3110-CW0029R000KE12
CW-2 9 10% E12 e3

CW-2 9 10% E12 e3

Supplier's Site Datasheet
Cw-2 9 10% E12 E3 Vishay - 69P7337 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 9 10% E12 E3 Vishay
69P7337
Cw-2 9 10% E12 E3 Vishay 69P7337
CW-2 9 10% e12 E3

CW-2 9 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW0029R000KE12 3110-CW0029R000KE12 69P7337
Product Name Res Wirewound 9 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2 9 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 50 ±ppm/°C
Power Rating 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722171 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details