Vishay Precision Group Res Wirewound 9K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW0029K000KE70

Description
Res Wirewound 9K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 9K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 9K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW0029K000KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 9K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW0029K000KE70
Res Wirewound 9K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW0029K000KE70
Res Wirewound 9K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 9K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW0029K000KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0029K000KE70
Wirewound Resistors 3110-CW0029K000KE70
CW-2 9K 10% E70 e3

CW-2 9K 10% E70 e3

Supplier's Site Datasheet
Cw-2 9K 10% E70 E3 Vishay - 69P7330 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 9K 10% E70 E3 Vishay
69P7330
Cw-2 9K 10% E70 E3 Vishay 69P7330
CW-2 9K 10% E70 e3

CW-2 9K 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW0029K000KE70 3110-CW0029K000KE70 69P7330
Product Name Res Wirewound 9K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2 9K 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C2R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details